TT Electronics VCSEL, ST TOSA W/MONITOR PD OPV314YAT

Description
VCSEL, ST TOSA W/MONITOR PD
Description
VCSEL, ST TOSA W/MONITOR PD

Suppliers

Company
Product
Description
Supplier Links
VCSEL, ST TOSA W/MONITOR PD - 70048601 - Allied Electronics, Inc.
Fort Worth, TX, USA
VCSEL, ST TOSA W/MONITOR PD
70048601
VCSEL, ST TOSA W/MONITOR PD 70048601
VCSEL, ST TOSA W/MONITOR PD

VCSEL, ST TOSA W/MONITOR PD

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fiber Optic Transmitters
Product Number 70048601
Product Name VCSEL, ST TOSA W/MONITOR PD
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details