Microwave Photonic Systems, Inc. 2.5GHz RF Analog Fiber Optic Transmitter MPS-2300TX

Description
The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.
Datasheet
Description
The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5GHz RF Analog Fiber Optic Transmitter - MPS-2300TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
2.5GHz RF Analog Fiber Optic Transmitter
MPS-2300TX
2.5GHz RF Analog Fiber Optic Transmitter MPS-2300TX
The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.

The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transmitters
Product Number MPS-2300TX
Product Name 2.5GHz RF Analog Fiber Optic Transmitter
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Maximum Optical Output Power 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
MicroPOD 12x10G Transmitter Module - AFBR-77D1SZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details