TT Electronics Laser Diodes, Modules OPV314

Description
Laser Diode 850nm 1.4mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)
Request a Quote Datasheet
Description
Laser Diode 850nm 1.4mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 365-1881-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
365-1881-ND
Laser Diodes, Modules 365-1881-ND
Laser Diode 850nm 1.4mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)

Laser Diode 850nm 1.4mW 2.2V 7mA Radial, Can, 3 Lead (5.4mm, TO-46)

Buy Now Datasheet
Laser Diodes, Modules - OPV314 - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
OPV314
Laser Diodes, Modules OPV314
LASER DIODE 850NM 1.4MW TO46

LASER DIODE 850NM 1.4MW TO46

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 365-1881-ND OPV314
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
 - 105136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details