TT Electronics Isolators - Optoisolators - Logic Output Optoisolators OPI1290-066

Description
OPTOISO PUSH PULL
Description
OPTOISO PUSH PULL

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OPI1290-066 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OPI1290-066
Isolators - Optoisolators - Logic Output Optoisolators OPI1290-066
OPTOISO PUSH PULL

OPTOISO PUSH PULL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OPI1290-066
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details