TT Electronics Optocoupler, Photodarlington O/p, 15Kv; No. Of Channels Tt Electronics/optek Technology OPI123

Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 15KV; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 15KV; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodarlington O/p, 15Kv; No. Of Channels Tt Electronics/optek Technology - 01C3444 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 15Kv; No. Of Channels Tt Electronics/optek Technology
01C3444
Optocoupler, Photodarlington O/p, 15Kv; No. Of Channels Tt Electronics/optek Technology 01C3444
OPTOCOUPLER, PHOTODARLINGTON O/P, 15KV; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 15KV; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI123
Transistor Output Optocouplers OPI123
Transistor Output Optocouplers Optoisolator

Transistor Output Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 01C3444 OPI123
Product Name Optocoupler, Photodarlington O/p, 15Kv; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Mounting Option Axial
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details