TT Electronics 15KV Bipolar Transistor OPI110B

Description
OPTOISOLATOR 15KV TRANS AXIAL Product overview: OPI110B from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include transistor, BJT, switching, amplification, 15KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI110B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 15KV TRANS AXIAL Product overview: OPI110B from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include transistor, BJT, switching, amplification, 15KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI110B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15KV Bipolar Transistor
903-OPI110B
15KV Bipolar Transistor 903-OPI110B
OPTOISOLATOR 15KV TRANS AXIAL Product overview: OPI110B from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include transistor, BJT, switching, amplification, 15KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI110B can be used for catalog matching and distributor lookup.

OPTOISOLATOR 15KV TRANS AXIAL Product overview: OPI110B from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15KV. Search-friendly keywords include transistor, BJT, switching, amplification, 15KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI110B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - OPI110B - 791046-OPI110B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OPI110B
791046-OPI110B
Optoisolators - Transistor, Photovoltaic Output - OPI110B 791046-OPI110B
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791046-OPI110B Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Axial, Can - 4 Leads Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V (Maximum) Number of Channels: 1 Voltage - Isolation: 10000VDC Family Name: OPI110B Categories: Isolators Manufacturer Package: Axial Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 50% @ 10mA Current Transfer Ratio (Maximum): 125% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): OPI1264A ; OPI1264B; OPI1264C; OPI1264; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791046-OPI110B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Axial, Can - 4 Leads
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V (Maximum)
Number of Channels: 1
Voltage - Isolation: 10000VDC
Family Name: OPI110B
Categories: Isolators
Manufacturer Package: Axial
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Current Transfer Ratio (Maximum): 125% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): OPI1264A ; OPI1264B; OPI1264C; OPI1264;
Introduction Date: July 18, 1997
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-OPI110B 791046-OPI110B
Product Name 15KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - OPI110B
Package Type Bulk SOT3
Packing Method Bulk Bulk; Bulk
IC(max) 44 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
600V 78A 370W IGBT Transistor - 279-AUIRGS30B60K - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
6 suppliers