Broadcom Inc. DC to 50 Megabaud Versatile Link Transmitter, 30° Tilted Package AFBR-1644Z

Description
The AFBR-1644Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1644Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Transmitter,  30° Tilted Package - AFBR-1644Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Transmitter, 30° Tilted Package
AFBR-1644Z
DC to 50 Megabaud Versatile Link Transmitter, 30° Tilted Package AFBR-1644Z
The AFBR-1644Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems. The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-1644Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The 30° Tilted Package provides assistance with cable routing by reducing cable/connector strain relief for systems that require cables to be bent upwards/downwards to route between boards/systems.

The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.

The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Transceivers - 8305019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
8305019P
Fibre Optic Transceivers 8305019P
Avago, Fibre Optic, AFBR-1644Z

Avago, Fibre Optic, AFBR-1644Z

Supplier's Site
Fibre Optic Transceivers - 8305019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
8305019
Fibre Optic Transceivers 8305019
Avago, Fibre Optic, AFBR-1644Z

Avago, Fibre Optic, AFBR-1644Z

Supplier's Site
Fibre Optic Transceivers - 1894756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transceivers
1894756
Fibre Optic Transceivers 1894756
Broadcom AFBR-1644Z

Broadcom AFBR-1644Z

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3459-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3459-ND
Fiber Optic Transmitters - Discrete 516-3459-ND
Fiber Optic Transmitter 650nm Versatile Link

Fiber Optic Transmitter 650nm Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Transmitters
Product Number AFBR-1644Z 8305019P 8305019 516-3459-ND
Product Name DC to 50 Megabaud Versatile Link Transmitter, 30° Tilted Package Fibre Optic Transceivers Fibre Optic Transceivers Fiber Optic Transmitters - Discrete
Wavelength 630 to 685 nm (6300 to 6850 Å) 685 nm (6850 Å) 650 nm (6500 Å)
Maximum Optical Output Power -2 to 2 dBm
Rise Time 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GZX-LCI-80E-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1.25 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-T-P-2-R-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details