TT Electronics Fiber Optic Receivers OPF560

Description
Fiber Optic Receiver General Purpose 155Mbps -43dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 155Mbps -43dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1844-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1844-ND
Fiber Optic Receivers 365-1844-ND
Fiber Optic Receiver General Purpose 155Mbps -43dBm 4.75V ~ 5.25V 15mA

Fiber Optic Receiver General Purpose 155Mbps -43dBm 4.75V ~ 5.25V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-1844-ND
Product Name Fiber Optic Receivers
Data Rate 155 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details