TT Electronics Fibre Optic Receivers OPF522

Description
Fiber Optic Receiver ST
Request a Quote Datasheet
Description
Fiber Optic Receiver ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Receivers - 8801971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8801971
Fibre Optic Receivers 8801971
Fiber Optic Receiver ST

Fiber Optic Receiver ST

Supplier's Site
Fibre Optic Receivers - 1700948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1700948
Fibre Optic Receivers 1700948
Fiber Optic Receiver ST

Fiber Optic Receiver ST

Supplier's Site
Fiber Optic Receivers - 365-1843-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1843-ND
Fiber Optic Receivers 365-1843-ND
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number 8801971 365-1843-ND
Product Name Fibre Optic Receivers Fiber Optic Receivers
Rise Time 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode - 1544-A - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
5 MBd High Performance Link Receiver - HFBR-2531ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details