TT Electronics Fiber Optic Receivers OPF520

Description
Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1942-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1942-ND
Fiber Optic Receivers 365-1942-ND
Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-1942-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] - 2117-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details