TT Electronics Fiber Optic Receivers OPF420

Description
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 5nA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-2066-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-2066-ND
Fiber Optic Receivers 365-2066-ND
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 5nA

Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 5nA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-2066-ND
Product Name Fiber Optic Receivers
Data Rate 0.2000 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 300-1050 nm Silicon Detector, 200 kHz, FC/PC, M4 - 2001-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details