TT Electronics Fiber Optic Receivers OPF2418TC

Description
Fiber Optic Receiver General Purpose 194Mbps -7.6dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 194Mbps -7.6dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - OPF2418TC-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
OPF2418TC-ND
Fiber Optic Receivers OPF2418TC-ND
Fiber Optic Receiver General Purpose 194Mbps -7.6dBm 4.75V ~ 5.25V 15mA

Fiber Optic Receiver General Purpose 194Mbps -7.6dBm 4.75V ~ 5.25V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number OPF2418TC-ND
Product Name Fiber Optic Receivers
Data Rate 194 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode - 1414 - Newport MKS
Specs
Rise Time 0.0140 ns
Bandwidth 0.0 to 25000 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details