TT Electronics Fiber Optic Receivers OPF2412T

Description
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1834-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1834-ND
Fiber Optic Receivers 365-1834-ND
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Fort Worth, TX, USA
5 MB RECEIVER/THREADED ST
70048907
5 MB RECEIVER/THREADED ST 70048907
5 MB RECEIVER/THREADED ST

5 MB RECEIVER/THREADED ST

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number 365-1834-ND 70048907
Product Name Fiber Optic Receivers 5 MB RECEIVER/THREADED ST
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, InGaAs, 900-1700 nm, 800 MHz, Free Space - 1617-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 800 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2522Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details