TT Electronics Fiber Optic Receivers OPF2412

Description
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-2065-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-2065-5-ND
Fiber Optic Receivers 365-2065-5-ND
Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose 5MBd -40dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-2065-5-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, M4 - 2107-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
2R07 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details