TT Electronics Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414T OPF1414T

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791045-OPF1414T Connector Type: ST Capacitance: 55pF Voltage - Forward (Vf) (Typ): 2.09V Family Name: OPF1414 Wavelength: 840nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: February 13, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 8
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791045-OPF1414T Connector Type: ST Capacitance: 55pF Voltage - Forward (Vf) (Typ): 2.09V Family Name: OPF1414 Wavelength: 840nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: February 13, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414T - 791045-OPF1414T - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414T
791045-OPF1414T
Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414T 791045-OPF1414T
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791045-OPF1414T Connector Type: ST Capacitance: 55pF Voltage - Forward (Vf) (Typ): 2.09V Family Name: OPF1414 Wavelength: 840nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: February 13, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 8

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791045-OPF1414T
Connector Type: ST
Capacitance: 55pF
Voltage - Forward (Vf) (Typ): 2.09V
Family Name: OPF1414
Wavelength: 840nm
Categories: Optoelectronics
Voltage - DC Reverse (Vr) (Maximum): 1.8V
Current - DC Forward (If) (Maximum): 100mA
Introduction Date: February 13, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 791045-OPF1414T
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - OPF1414T
RF Connectors ST
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640D,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details