TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB903W55Z

Description
SENSOR OPTICAL 9.53MM MOD WIRE
Description
SENSOR OPTICAL 9.53MM MOD WIRE

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB903W55Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB903W55Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB903W55Z
SENSOR OPTICAL 9.53MM MOD WIRE

SENSOR OPTICAL 9.53MM MOD WIRE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number OPB903W55Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Proximity sensor - SIEH-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers