TT Electronics Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB870P55

Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V RoHS Compliant: Yes
Datasheet
Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology - 52F4458 - Newark, An Avnet Company
Chicago, IL, United States
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
52F4458
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology 52F4458
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V RoHS Compliant: Yes

OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 52F4458
Product Name Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-1365-2-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details