TT Electronics Optoswitch; No. Of Channels Tt Electronics/optek Technology OPB866P55

Description
Optoswitch; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Optoswitch; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Channels Tt Electronics/optek Technology - 01C3187 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Channels Tt Electronics/optek Technology
01C3187
Optoswitch; No. Of Channels Tt Electronics/optek Technology 01C3187
Optoswitch; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes

Optoswitch; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 01C3187
Product Name Optoswitch; No. Of Channels Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details