TT Electronics Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB865T55

Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes
Datasheet
Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology - 08F2699 - Newark, An Avnet Company
Chicago, IL, United States
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
08F2699
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology 08F2699
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes

OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 08F2699
Product Name Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors in SMT Package - SFH 320 - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 980 nm (9800 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Side Looking
View Details