EL-PT15-21C -- SMD PHOTOTRANSISTOR
IDEA, Inc.
SMD Phototransistor
EL-PT15-21C
Technical Specifications
|
Product Category
|
Phototransistors |
|
Product Number
|
EL-PT15-21C |
|
Product Name
|
SMD Phototransistor |
|
Phototransistor Type
|
Phototransistor
|
|
Material
|
Silicon
|
|
Package Type
|
1206
|
|
Mounting Option
|
Surface Mount
|
|
Lead Length
|
1.5 mm (0.0591 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Phototransistor Type
Phototransistor
Package Type
Plastic
Peak Wavelength
800 nm (8000 Å)
View Details
Phototransistor Type
Phototransistor
Material
Silicon
Package Type
TO-18
View Details
Phototransistor Type
Phototransistor
Package Type
DIP
Mounting Option
Plugin
View Details
5 suppliers
Phototransistor Type
Phototransistor
Material
Silicon
Features
Dome Lens
View Details