TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB840W55Z

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331841-OPB840W55Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Chassis Mount Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 80°C Case / Package: Module, Pre-Wired ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: OPB840W55Z-ND,365-17 33 Base Product Number: OPB840 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331841-OPB840W55Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Chassis Mount Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 80°C Case / Package: Module, Pre-Wired ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: OPB840W55Z-ND,365-17 33 Base Product Number: OPB840 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1331841-OPB840W55Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1331841-OPB840W55Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1331841-OPB840W55Z
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331841-OPB840W55Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Packaging: Bulk Type: Unamplified Standard Package: 100 Mounting: Chassis Mount Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Temperature Range - Operating: -40°C ~ 80°C Case / Package: Module, Pre-Wired ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: OPB840W55Z-ND,365-17 33 Base Product Number: OPB840 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331841-OPB840W55Z
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Packaging: Bulk
Type: Unamplified
Standard Package: 100
Mounting: Chassis Mount
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Temperature Range - Operating: -40°C ~ 80°C
Case / Package: Module, Pre-Wired
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: OPB840W55Z-ND,365-1733
Base Product Number: OPB840
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1331841-OPB840W55Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting Module, Pre-Wired
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers