Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 TMP451AQDQFRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937100-TMP451AQDQFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Mounting: Surface Mount Categories: Sensors Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937100-TMP451AQDQFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Mounting: Surface Mount Categories: Sensors Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1
937100-TMP451AQDQFRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 937100-TMP451AQDQFRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937100-TMP451AQDQFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Mounting: Surface Mount Categories: Sensors Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937100-TMP451AQDQFRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)
Package: Bulk
Package: 8-WFDFN
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937100-TMP451AQDQFRQ1
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details