TT Electronics Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB819Z

Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:31.75mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.8V; Product Range:OPB819Z SeriesRoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:31.75mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.8V; Product Range:OPB819Z SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology - 73K1100 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
73K1100
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology 73K1100
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:31.75mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.8V; Product Range:OPB819Z SeriesRoHS Compliant: Yes

OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Gap Width:31.75mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.8V; Product Range:OPB819Z SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 73K1100
Product Name Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details
Phototransistors - 754-1365-2-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details