TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB815WZ OPB815WZ

Description
Manufacturer: TT Electronics Win Source Part Number: 929695-OPB815WZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB815 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929695-OPB815WZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB815 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB815WZ - 929695-OPB815WZ - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB815WZ
929695-OPB815WZ
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB815WZ 929695-OPB815WZ
Manufacturer: TT Electronics Win Source Part Number: 929695-OPB815WZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB815 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929695-OPB815WZ
Operating Temperature Range: -40°C ~ 80°C
Features: Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Family Name: OPB815
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929695-OPB815WZ
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB815WZ
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213EUA-T - 1010946-A1213EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial
Package / Mounting 3-SIP
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers