Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DW2B6A3HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1336667-TLE493DW2B6A 3HTSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Packaging: Reel - TR Features: Programmable Standard Package: 3,000 Mounting: Surface Mount Technology: Hall Effect Output Type: I2C Current - Supply (Max): 0.13µA Axis: X, Y, Z Sensing Range: ±160mT ~ ±230mT Resolution: 12 b Voltage - Supply: 2.8V ~ 3.5V Supplier Device Package: PG-TSOP6-6-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE493DW2B6A3HTSA1DK R,TLE493DW2B6A3HTSA1 CT,SP001605348,TLE49 3DW2B6A3HTSA1-ND,TLE 493DW2B6A3HTSA1TR Base Product Number: TLE493 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1336667-TLE493DW2B6A 3HTSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Packaging: Reel - TR Features: Programmable Standard Package: 3,000 Mounting: Surface Mount Technology: Hall Effect Output Type: I2C Current - Supply (Max): 0.13µA Axis: X, Y, Z Sensing Range: ±160mT ~ ±230mT Resolution: 12 b Voltage - Supply: 2.8V ~ 3.5V Supplier Device Package: PG-TSOP6-6-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE493DW2B6A3HTSA1DK R,TLE493DW2B6A3HTSA1 CT,SP001605348,TLE49 3DW2B6A3HTSA1-ND,TLE 493DW2B6A3HTSA1TR Base Product Number: TLE493 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336667-TLE493DW2B6A3HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1336667-TLE493DW2B6A3HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1336667-TLE493DW2B6A3HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1336667-TLE493DW2B6A 3HTSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Packaging: Reel - TR Features: Programmable Standard Package: 3,000 Mounting: Surface Mount Technology: Hall Effect Output Type: I2C Current - Supply (Max): 0.13µA Axis: X, Y, Z Sensing Range: ±160mT ~ ±230mT Resolution: 12 b Voltage - Supply: 2.8V ~ 3.5V Supplier Device Package: PG-TSOP6-6-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE493DW2B6A3HTSA1DK R,TLE493DW2B6A3HTSA1 CT,SP001605348,TLE49 3DW2B6A3HTSA1-ND,TLE 493DW2B6A3HTSA1TR Base Product Number: TLE493 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1336667-TLE493DW2B6A3HTSA1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Packaging: Reel - TR
Features: Programmable
Standard Package: 3,000
Mounting: Surface Mount
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 0.13µA
Axis: X, Y, Z
Sensing Range: ±160mT ~ ±230mT
Resolution: 12 b
Voltage - Supply: 2.8V ~ 3.5V
Supplier Device Package: PG-TSOP6-6-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE493DW2B6A3HTSA1DKR,TLE493DW2B6A3HTSA1CT,SP001605348,TLE493DW2B6A3HTSA1-ND,TLE493DW2B6A3HTSA1TR
Base Product Number: TLE493
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Motion Sensor ICs - 2238569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238569P
Motion Sensor ICs 2238569P
Infineon TLE493DW2B6A3HTSA1

Infineon TLE493DW2B6A3HTSA1

Supplier's Site
Motion Sensor ICs - 2238569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238569
Motion Sensor ICs 2238569
Infineon TLE493DW2B6A3HTSA1

Infineon TLE493DW2B6A3HTSA1

Supplier's Site
Motion Sensor ICs - 2238568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238568
Motion Sensor ICs 2238568
Infineon TLE493DW2B6A3HTSA1

Infineon TLE493DW2B6A3HTSA1

Supplier's Site
Linear, Compass (ICs) - TLE493DW2B6A3HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DW2B6A3HTSA1
Linear, Compass (ICs) TLE493DW2B6A3HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DW2B6A3HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DW2B6A3HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DW2B6A3HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1336667-TLE493DW2B6A3HTSA1 2238569P TLE493DW2B6A3HTSA1 TLE493DW2B6A3HTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Motion Sensor ICs Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6 Surface Mount
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238573 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1142ELHLT-T - 1134395-A1142ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details