Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6648MUA MAX6648MUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882268-MAX6648MUA Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882268-MAX6648MUA Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6648MUA - 882268-MAX6648MUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6648MUA
882268-MAX6648MUA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6648MUA 882268-MAX6648MUA
Manufacturer: Maxim Integrated Win Source Part Number: 882268-MAX6648MUA Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882268-MAX6648MUA
Series: *
Features: Temperature Sensor
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 882268-MAX6648MUA
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6648MUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-050A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details