TT Electronics Diode, Photo, 935Nm, T-1; No. Of Pins Tt Electronics/optek Technology OP906

Description
DIODE, PHOTO, 935NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 935NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 935Nm, T-1; No. Of Pins Tt Electronics/optek Technology - 01C3657 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 935Nm, T-1; No. Of Pins Tt Electronics/optek Technology
01C3657
Diode, Photo, 935Nm, T-1; No. Of Pins Tt Electronics/optek Technology 01C3657
DIODE, PHOTO, 935NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 935NM, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Photodiode, Plastic, T-1; No. Of Pins Tt Electronics/optek Technology - 61M8168 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Plastic, T-1; No. Of Pins Tt Electronics/optek Technology
61M8168
Photodiode, Plastic, T-1; No. Of Pins Tt Electronics/optek Technology 61M8168
PHOTODIODE, PLASTIC, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTODIODE, PLASTIC, T-1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3657
Product Name Diode, Photo, 935Nm, T-1; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details