TT Electronics Phototransistors OP805TXV

Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - OP805TXV-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
OP805TXV-ND
Phototransistors OP805TXV-ND
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP805TXV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP805TXV
Sensors, Transducers - Optical Sensors - Phototransistors OP805TXV
Win Source Part Number: 1016378-OP805TXV Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 24° Wavelength: 890nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Base Product Number: OP805 RoHS Status: RoHS non-compliant

Win Source Part Number: 1016378-OP805TXV
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 100
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 24°
Wavelength: 890nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Base Product Number: OP805
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP805TXV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP805TXV
Sensors, Transducers - Optical Sensors - Phototransistors OP805TXV
SENSOR PHOTO 890NM TOP TO206AA

SENSOR PHOTO 890NM TOP TO206AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number OP805TXV-ND OP805TXV OP805TXV
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-AM4457P3C-F-R-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
TO-46 Flat Window Hermetic UVC Sensor Phototransistor - L14U2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Package Type TO-46
Mounting Option Plugin
View Details