OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 320 FAG-3/4-Z

Description
Win Source Part Number: 1092436-SFH 320 FAG-3/4-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1 Mounting: SMD (SMT) Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 120° Wavelength: 980nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 320 FAG-3/4-ZSFH320FAG-3 /4-Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A7228,SFH 320 FAG-3/4-Z-ND,SFH320F AG-3/4-Z Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1092436-SFH 320 FAG-3/4-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1 Mounting: SMD (SMT) Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 120° Wavelength: 980nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 320 FAG-3/4-ZSFH320FAG-3 /4-Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A7228,SFH 320 FAG-3/4-Z-ND,SFH320F AG-3/4-Z Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 320 FAG-3/4-Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 320 FAG-3/4-Z
Sensors, Transducers - Optical Sensors - Phototransistors SFH 320 FAG-3/4-Z
Win Source Part Number: 1092436-SFH 320 FAG-3/4-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1 Mounting: SMD (SMT) Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 120° Wavelength: 980nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 320 FAG-3/4-ZSFH320FAG-3 /4-Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A7228,SFH 320 FAG-3/4-Z-ND,SFH320F AG-3/4-Z Product Status: Obsolete

Win Source Part Number: 1092436-SFH 320 FAG-3/4-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 120°
Wavelength: 980nm
Current - Dark (Id) (Max): 50 nA
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH 320 FAG-3/4-ZSFH320FAG-3/4-Z;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A7228,SFH 320 FAG-3/4-Z-ND,SFH320FAG-3/4-Z
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number SFH 320 FAG-3/4-Z
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - BPW38 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Side Looking
View Details