TT Electronics Phototransistors OP522

Description
Phototransistors 935nm Top View 1206 (3216 Metric)
Request a Quote Datasheet
Description
Phototransistors 935nm Top View 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1157-2-ND
Phototransistors 365-1157-2-ND
Phototransistors 935nm Top View 1206 (3216 Metric)

Phototransistors 935nm Top View 1206 (3216 Metric)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP522 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP522
Sensors, Transducers - Optical Sensors - Phototransistors OP522
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1336628-OP522 Category: Sensors, Transducers>Optical Sensors - Phototransistors Packaging: Reel - TR Orientation: Top View Standard Package: 2,000 Mounting: Surface Mount Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 20 mA Wavelength: 935nm Current - Dark (Id) (Max): 100 nA Temperature Range - Operating: -25°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Other Part Number: 365-1157-1,365-1157- 2,365-1157-6 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1336628-OP522
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Reel - TR
Orientation: Top View
Standard Package: 2,000
Mounting: Surface Mount
Power - Max: 75 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 20 mA
Wavelength: 935nm
Current - Dark (Id) (Max): 100 nA
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Other Part Number: 365-1157-1,365-1157-2,365-1157-6
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP522 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP522
Sensors, Transducers - Optical Sensors - Phototransistors OP522
SENSOR PHOTO 935NM TOP VIEW 1206

SENSOR PHOTO 935NM TOP VIEW 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number 365-1157-2-ND OP522 OP522
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type 1206 (3216 Metric)
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 935 nm (9350 Å) 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors Reverse mount Type - SML-810TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details