TT Electronics Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology OP295A

Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2986 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2986
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2986
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology - 61M8152 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology
61M8152
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology 61M8152
INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:20°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):1.5A; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:20°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):1.5A; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 08F2986 61M8152
Product Name Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details