TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP293B

Description
Win Source Part Number: 1083224-OP293B Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 60° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-18-2 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4846; SFH 4857; SFH 4845OP 293B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1059,2266-OP293B Base Product Number: OP293
Request a Quote Datasheet
Description
Win Source Part Number: 1083224-OP293B Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 60° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-18-2 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4846; SFH 4857; SFH 4845OP 293B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1059,2266-OP293B Base Product Number: OP293
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1083224-OP293B
Optoelectronics - LED Emitters - Infrared, UV, Visible 1083224-OP293B
Win Source Part Number: 1083224-OP293B Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 60° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-18-2 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4846; SFH 4857; SFH 4845OP 293B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1059,2266-OP293B Base Product Number: OP293

Win Source Part Number: 1083224-OP293B
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 500
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 60°
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 890nm
Mounting Type: Through Hole
Package / Case: TO-18-2
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH 4846; SFH 4857; SFH 4845OP 293B;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1059,2266-OP293B
Base Product Number: OP293

Buy Now Datasheet
IR LEDs - 2340940 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2340940
IR LEDs 2340940
Infrared T-1¾ LED 890nm 60° OP293B

Infrared T-1¾ LED 890nm 60° OP293B

Supplier's Site
IR LEDs - 1700766 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1700766
IR LEDs 1700766
Infrared T-1¾ LED 890nm 60° OP293B

Infrared T-1¾ LED 890nm 60° OP293B

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1083224-OP293B 2340940
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Viewing Angle 60 degrees
Forward Voltage 2 volts
Additional Wavelength 890nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers