TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP166A

Description
Win Source Part Number: 1203046-OP166A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP166A.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1049,Q5885853,22 66-OP166A Base Product Number: OP166
Request a Quote Datasheet
Description
Win Source Part Number: 1203046-OP166A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP166A.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1049,Q5885853,22 66-OP166A Base Product Number: OP166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1203046-OP166A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1203046-OP166A
Win Source Part Number: 1203046-OP166A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP166A.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1049,Q5885853,22 66-OP166A Base Product Number: OP166

Win Source Part Number: 1203046-OP166A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 18°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 935nm
Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA
Mounting Type: Through Hole
Package / Case: T-1
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): OP166A.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1049,Q5885853,2266-OP166A
Base Product Number: OP166

Buy Now Datasheet
LED PLASTIC T-1 - 70048885 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED PLASTIC T-1
70048885
LED PLASTIC T-1 70048885
LED PLASTIC T-1

LED PLASTIC T-1

Supplier's Site
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2945 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2945
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2945
IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1203046-OP166A 70048885 08F2945
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible LED PLASTIC T-1 Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details