TT Electronics IR LEDs OP165A

Description
Optek OP165A IR LED
Request a Quote Datasheet
Description
Optek OP165A IR LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8802043 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8802043
IR LEDs 8802043
Optek OP165A IR LED

Optek OP165A IR LED

Supplier's Site
IR LEDs - 1730298 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1730298
IR LEDs 1730298
Optek OP165A IR LED

Optek OP165A IR LED

Supplier's Site
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1178813-OP165A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1178813-OP165A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1178813-OP165A
Win Source Part Number: 1178813-OP165A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP165A.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1046 Base Product Number: OP165

Win Source Part Number: 1178813-OP165A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 18°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 935nm
Radiant Intensity (Ie) Min @ If: 1.95mW/cm² @ 20mA
Mounting Type: Through Hole
Package / Case: T-1
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): OP165A.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1046
Base Product Number: OP165

Buy Now Datasheet
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2941 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2941
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2941
IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8802043 1178813-OP165A 08F2941
Product Name IR LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
LED Package: 3.05 (dia.) x 5.72mm
LED Type Infrared
Peak Wavelength 935 nm (9350 Å) 935 nm (9350 Å)
Number of Array Elements 2
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details