TT Electronics Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology OP140A

Description
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2922 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2922
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2922
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2922
Product Name Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220837 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes Incorporated -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Diodes Incorporated
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details