TT Electronics Switches (Solid State) OHN3019U

Description
Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 365-1568-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
365-1568-ND
Switches (Solid State) 365-1568-ND
Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3

Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 365-1568-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details