The Miniature Cylindrical Photoelectric Sensors from Locon Sensor Systems, Inc., specifically the Series 1040 and 1050, feature a compact design with a housing size of vò 4 mm and M5 threaded options. These sensors operate on a diffuse sensing principle, with a sensing range of up to 250 mm depending on the model. The lens material is made of glass or sapphire glass, providing scratch resistance and ease of cleaning. The sensors are designed for high durability, with fully vacuum-potted electronics and optical components, ensuring excellent resistance to environmental influences and achieving an IP67 protection rating. Various configurations are available, including PNP and NPN light-on and dark-on types, making them versatile for different applications.
At a glance:
Construction
The devices are built into stainless-steel housings, and fully potted under vacuum. The optical part works with parabolic mirrors (no lenses), which allows for full potting without degradation of the optical characteristics, thus providing the best long-term reliability in difficult environments. The electronic module uses chip-on-board technology on a ceramic-free substrate, and is therefore insensitive to shock and deformation.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | Series 1040 / 1050 |
| Product Name | Miniature Cylindrical Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel (optional feature) |
| Operation Distance | 1.97 to 9.84 inch (50 to 250 mm) |
| Operating Temperature | 32 to 131 F (0.0 to 55 C) |
| Optical Technology Type | Through Beam (optional feature); Diffuse (optional feature) |
| Fiber Optic | Glass |