TT Electronics Through Hole Resistors OAR5R050FLF

Description
RES METAL 0.05 OHM 5W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.05 OHM 5W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1101-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1101-ND
Through Hole Resistors 989-1101-ND
RES METAL 0.05 OHM 5W 1% RADIAL

RES METAL 0.05 OHM 5W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 47M0844 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
47M0844
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 47M0844
CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Current Sense; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Current Sense; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1101-ND 47M0844
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details