TE Connectivity Chip Resistor - Surface Mount RL73K2AR27JTD

Description
270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126488TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126488TR-ND
Chip Resistor - Surface Mount A126488TR-ND
270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126488CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126488CT-ND
Chip Resistor - Surface Mount A126488CT-ND
270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126488DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126488DKR-ND
Chip Resistor - Surface Mount A126488DKR-ND
270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S... - RL73K2AR27JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S...
RL73K2AR27JTD
RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S... RL73K2AR27JTD
RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S...

RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A126488TR-ND RL73K2AR27JTD
Product Name Chip Resistor - Surface Mount RESISTORS, RL73K R27RESISTOR, RL73K R27; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.27R; CASE S...
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - A106027DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers