TT Electronics Through Hole Resistors OAR5R010FLF

Description
RES 0.01 OHM 5W 1% RADIAL
Request a Quote Datasheet
Description
RES 0.01 OHM 5W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1097-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1097-ND
Through Hole Resistors 989-1097-ND
RES 0.01 OHM 5W 1% RADIAL

RES 0.01 OHM 5W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 47M0841 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
47M0841
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 47M0841
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1097-ND 47M0841
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR62JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details