TE Connectivity Chip Resistor - Surface Mount RL73H2BR18FTD

Description
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138531TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138531TR-ND
Chip Resistor - Surface Mount A138531TR-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138531DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138531DKR-ND
Chip Resistor - Surface Mount A138531DKR-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138531CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138531CT-ND
Chip Resistor - Surface Mount A138531CT-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS ) - RL73H2BR18FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS )
RL73H2BR18FTD
Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS ) RL73H2BR18FTD
Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS )

Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138531TR-ND RL73H2BR18FTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73H 2B R18 1% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details