TT Electronics Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab MG6330-R

Description
TRANS,AUDIO,NPN,260V ,15A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet
Description
TRANS,AUDIO,NPN,260V ,15A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab - 23T0966 - Newark, An Avnet Company
Chicago, IL, United States
Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab
23T0966
Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab 23T0966
TRANS,AUDIO,NPN,260V ,15A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

TRANS,AUDIO,NPN,260V,15A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23T0966
Product Name Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab
Transistor Type Trans,audio,npn,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
IGBT Module - 70369918 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers