Welwyn Components, Ltd. Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-10KJI

Description
METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4718 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4718
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4718
METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4718
Product Name Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details