Welwyn Components, Ltd. Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R039FT4

Description
CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5787
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5787
CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5786 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5786
Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5786
CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 3W, 2512; Resistance:0.039ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5787
Product Name Current Sense Res, 0R039, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2105123P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR56GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers