Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R005FT5

Description
RES 0.005 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1546-2-ND
Chip Resistor - Surface Mount 985-1546-2-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn - 95W5421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn
95W5421
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn 95W5421
METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.005ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.005ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R005, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn - 12AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn
12AC1352
Current Sense Res, 0R005, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn 12AC1352
CURRENT SENSE RES, 0R005, 1%, 1 W, 1206; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1 W, 1206; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1546-2-ND 95W5421 12AC1352
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details