TE Connectivity Chip Resistor - Surface Mount RL73H2HR20FTE

Description
200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138599CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138599CT-ND
Chip Resistor - Surface Mount A138599CT-ND
200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138599TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138599TR-ND
Chip Resistor - Surface Mount A138599TR-ND
200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

200 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS ) - RL73H2HR20FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS )
RL73H2HR20FTE
Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS ) RL73H2HR20FTE
Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS )

Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138599CT-ND RL73H2HR20FTE
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73H 2H R20 1% 4K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 7-2176422-5 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0910 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details