TT Electronics Common Mode Chokes - HM86-11600LFTR HM86-11600LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999881-HM86-11600LFT R Packaging: Tape & Reel (TR) Length: 11.811 mm Inductance: 1.6 mH Height: 5.207 mm Number of Lines: 2 Current: 500 mA Width: 11.811 mm Categories: Common Mode Chokes DC Resistance (DCR): 350.5 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999881-HM86-11600LFT R Packaging: Tape & Reel (TR) Length: 11.811 mm Inductance: 1.6 mH Height: 5.207 mm Number of Lines: 2 Current: 500 mA Width: 11.811 mm Categories: Common Mode Chokes DC Resistance (DCR): 350.5 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - HM86-11600LFTR - 999881-HM86-11600LFTR - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - HM86-11600LFTR
999881-HM86-11600LFTR
Common Mode Chokes - HM86-11600LFTR 999881-HM86-11600LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999881-HM86-11600LFT R Packaging: Tape & Reel (TR) Length: 11.811 mm Inductance: 1.6 mH Height: 5.207 mm Number of Lines: 2 Current: 500 mA Width: 11.811 mm Categories: Common Mode Chokes DC Resistance (DCR): 350.5 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999881-HM86-11600LFTR
Packaging: Tape & Reel (TR)
Length: 11.811 mm
Inductance: 1.6 mH
Height: 5.207 mm
Number of Lines: 2
Current: 500 mA
Width: 11.811 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 350.5 mΩ
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 999881-HM86-11600LFTR
Product Name Common Mode Chokes - HM86-11600LFTR
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details