Coilcraft, Inc. 026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-101

Description
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Description
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 026011F-101 is a wirewound ferrite bead designed for high-performance applications, featuring a typical inductance of 100 nH and a maximum DCR of 0.570 Ohms. It operates effectively across a wide bandwidth, providing high impedance up to the GHz range, making it suitable for RF signal isolation and noise elimination in power supplies. The component is constructed with ferrite material and heavy gauge wire, allowing for high current handling capabilities, with an Irms rating of 200 mA. It is RoHS compliant and halogen-free, with an operational temperature range of -40°C to +85°C. The part is available in tape and reel packaging, with options for 2000 or 10,000 units per reel.

Datasheet Summary
Powered by GS/AI

The 026011F-101 is a wirewound ferrite bead designed for high-performance applications, featuring a typical inductance of 100 nH and a maximum DCR of 0.570 Ohms. It operates effectively across a wide bandwidth, providing high impedance up to the GHz range, making it suitable for RF signal isolation and noise elimination in power supplies. The component is constructed with ferrite material and heavy gauge wire, allowing for high current handling capabilities, with an Irms rating of 200 mA. It is RoHS compliant and halogen-free, with an operational temperature range of -40°C to +85°C. The part is available in tape and reel packaging, with options for 2000 or 10,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Series Optimized Wirewound Ferrite Beads
026011F-101
026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-101
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals.

  • Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet
026011F (0703) Miniature RF Chokes - 026011F-101 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Miniature RF Chokes
026011F-101
026011F (0703) Miniature RF Chokes 026011F-101
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR.

  • Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 026011F-101 026011F-101
Product Name 026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F (0703) Miniature RF Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.1000 microH 0.1000 microH
DCR 0.5700 ohms 0.5700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.012uH 250MHz 1.1A Inductor and Choke - 71-0603HP-12NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.0024uH 250MHz 2A Inductor and Choke - 71-0402HP-2N4XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers