INDUCTOR, 6.8uH, 10.4A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:3.1A; Saturation Current, Parallel:14.2A; DC Resistance Max, Parallel:0.017ohm; Product Length:12.5mm; Inductance:6.8µH RoHS Compliant: Yes
INDUCTOR, 6.8uH, 10.4A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:3.1A; Saturation Current, Parallel:14.2A; DC Resistance Max, Parallel:0.017ohm; Product Length:12.5mm; Inductance:6.8µH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 87T8985 |
| Product Name | Inductor, 6.8Uh, 10.4A, 20%, Smd; Product Range Tt Electronics/bi Technologies |
| Mounting Option | Surface Mount Technology |