TT Electronics Fixed Inductors HM73-10R47LFTR13

Description
470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 987-1224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1224-1-ND
Fixed Inductors 987-1224-1-ND
470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard

470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 987-1224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1224-2-ND
Fixed Inductors 987-1224-2-ND
470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard

470nH Shielded Inductor 15A 3.16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1224-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details